Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: AVX Corporation
Win Source Part Number: 1037321-F0805B1R25FW
Packaging: Reel - TR
Current Rating: 1.25A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: cUL, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.007
Nominal Cold Resistance: 0.17 Ohm
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
FUSE BOARD MNT 1.25A 63VDC 0805
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F0805B1R25FWTR | 1037321-F0805B1R25FWTR | F0805B1R25FWTR-ND | F0805B1R25FWTR |
| Product Name | High Speed Fuse | Fuses - F0805B1R25FWTR | Fuses | Circuit Protection - Fuses |
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | Solderable (Surface Mount Technology) | |
| Rated Voltage | 63 volts | 63 volts | 63 volts | |
| Rated Current | 1.25 amps | 1.25 amps | 1.25 amps | |
| Interrupt Rating | High |