Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Manufacturer: AVX Corporation
Win Source Part Number: 1173064-F0805B3R00FW
Series: Accu-Guard
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Current Rating: 3A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.1
Approvals: cUL, UL
Mounting: SMD
Size: 0.083" L x 0.050" W x 0.035" H (2.10mm x 1.27mm x 0.90mm)
Resistance: 0.05 Ohm
Categories: Circuit Protection
Manufacturer Homepage: www.avx.com
Alternative Parts (Cross-Reference): F0805B3R00FSTR;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
FUSE BOARD MOUNT 3A 63VDC 0805
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F0805B3R00FWTR | F0805B3R00FWTR-ND | 1173064-F0805B3R00FWTR | F0805B3R00FWTR |
| Product Name | High Speed Fuse | Fuses | Fuses - F0805B3R00FWTR | Circuit Protection - Fuses |
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | SMD | |
| Rated Voltage | 63 volts | 63 volts | 63 volts | |
| Rated Current | 3 amps | 3 amps | 3 amps | |
| Interrupt Rating | High |