Fuse Chip Fast Acting 0.25A SMD Solder Pad 0603 T/R Product overview: F0603E0R25FSTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F0603E0R25FSTR can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
250mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Win Source Part Number: 993698-F0603E0R25FST
Category: Circuit Protection>Fuses
Series: Accu-Guard® II
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 5E-05
DC Cold Resistance: 0.65 Ohms
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W x 0.025" H (1.60mm x 0.81mm x 0.63mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: KYOCERA AVX
Other Names: 478-2858-6,478-2858-
Approval Agency: cUL, UL
FUSE, SMD, 250mA, 0603, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:Accu-Guard Series; External Depth:1.6mm RoHS Compliant: Yes
FUSE, SMD, 250mA, 0603, FAST ACTING, FULL REEL; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:Accu-Guard Series RoHS Compliant: Yes
FUSE BOARD MNT 250MA 32VDC 0603
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-F0603E0R25FSTR | 7076782 | 7076782P | F0603E0R25FSTR | 478-2858-1-ND | 993698-F0603E0R25FSTR | 75M2736 | F0603E0R25FSTR |
| Product Name | SMD 0.25A Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | High Speed Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 250Ma, 0603, Fast Acting; Fuse Current Kyocera Avx | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | SMD (SMT) | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | UL | RoHS | |||
| Features | Resettable | Resettable | Fast Acting | |||||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | ||
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |