CableOrganizer.com, Inc. Economical Solid Wall Wire Duct ED-WD-SW-T-200-200

Description
What's special about this wiring duct? The solid wall wire duct protects your delicate cables from debris and dust while disguising and organizing them Made of heat-resistant PVC (up to 85° C) to avoid any damage from heat-emitting equipment Comes in 2 meter lengths (6.6ft) which works well for rack enclosures, but can be cut to any desired length easily with wire duct cutters Wiring duct comes with covers to eliminate problems with ordering the wrong size or type of cover Solid wall wire duct is a great solution when managing your cables. It can be used with rack equipment, or even as a large raceway. Unlike other solid wall wiring duct these do not come with pre-drilled holes. This allows you to mount to any surface, and enables you to choose where the screws should go. Economical cable duct can also be mounted with double sided tape.
Description
What's special about this wiring duct? The solid wall wire duct protects your delicate cables from debris and dust while disguising and organizing them Made of heat-resistant PVC (up to 85° C) to avoid any damage from heat-emitting equipment Comes in 2 meter lengths (6.6ft) which works well for rack enclosures, but can be cut to any desired length easily with wire duct cutters Wiring duct comes with covers to eliminate problems with ordering the wrong size or type of cover Solid wall wire duct is a great solution when managing your cables. It can be used with rack equipment, or even as a large raceway. Unlike other solid wall wiring duct these do not come with pre-drilled holes. This allows you to mount to any surface, and enables you to choose where the screws should go. Economical cable duct can also be mounted with double sided tape.

Suppliers

Company
Product
Description
Supplier Links
Economical Solid Wall Wire Duct - ED-WD-SW-T-200-200 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Economical Solid Wall Wire Duct
ED-WD-SW-T-200-200
Economical Solid Wall Wire Duct ED-WD-SW-T-200-200
What's special about this wiring duct? The solid wall wire duct protects your delicate cables from debris and dust while disguising and organizing them Made of heat-resistant PVC (up to 85° C) to avoid any damage from heat-emitting equipment Comes in 2 meter lengths (6.6ft) which works well for rack enclosures, but can be cut to any desired length easily with wire duct cutters Wiring duct comes with covers to eliminate problems with ordering the wrong size or type of cover Solid wall wire duct is a great solution when managing your cables. It can be used with rack equipment, or even as a large raceway. Unlike other solid wall wiring duct these do not come with pre-drilled holes. This allows you to mount to any surface, and enables you to choose where the screws should go. Economical cable duct can also be mounted with double sided tape.

What's special about this wiring duct?

  • The solid wall wire duct protects your delicate cables from debris and dust while disguising and organizing them
  • Made of heat-resistant PVC (up to 85° C) to avoid any damage from heat-emitting equipment
  • Comes in 2 meter lengths (6.6ft) which works well for rack enclosures, but can be cut to any desired length easily with wire duct cutters
  • Wiring duct comes with covers to eliminate problems with ordering the wrong size or type of cover
  • Solid wall wire duct is a great solution when managing your cables. It can be used with rack equipment, or even as a large raceway. Unlike other solid wall wiring duct these do not come with pre-drilled holes. This allows you to mount to any surface, and enables you to choose where the screws should go. Economical cable duct can also be mounted with double sided tape.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Wiring Ducts
Product Number ED-WD-SW-T-200-200
Product Name Economical Solid Wall Wire Duct
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 2339175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 3.28 ft (1 m)
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Standard Slot Wire Ducts with Lid - B25x60S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details