CableOrganizer.com, Inc. Economical Open Slot Wiring Duct ED-WD-OS-100-100-HC

Description
What's special about this Wiring Duct? Made of heat-resistant PVC (up to 85°C) 2 meter (6.6 ft) length fits most computer cabinets Easily cut to length with a wire duct cutter Covers included This wiring duct is an economical solution to managing your wires and cables. Each 2 meter (6.6 ft) section has pre-drilled mounting holes at 4" to 5" intervals for easy installation. Available in Full Cases or in Half Cases.
Description
What's special about this Wiring Duct? Made of heat-resistant PVC (up to 85°C) 2 meter (6.6 ft) length fits most computer cabinets Easily cut to length with a wire duct cutter Covers included This wiring duct is an economical solution to managing your wires and cables. Each 2 meter (6.6 ft) section has pre-drilled mounting holes at 4" to 5" intervals for easy installation. Available in Full Cases or in Half Cases.

Suppliers

Company
Product
Description
Supplier Links
Economical Open Slot Wiring Duct - ED-WD-OS-100-100-HC - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Economical Open Slot Wiring Duct
ED-WD-OS-100-100-HC
Economical Open Slot Wiring Duct ED-WD-OS-100-100-HC
What's special about this Wiring Duct? Made of heat-resistant PVC (up to 85°C) 2 meter (6.6 ft) length fits most computer cabinets Easily cut to length with a wire duct cutter Covers included This wiring duct is an economical solution to managing your wires and cables. Each 2 meter (6.6 ft) section has pre-drilled mounting holes at 4" to 5" intervals for easy installation. Available in Full Cases or in Half Cases.

What's special about this Wiring Duct?

  • Made of heat-resistant PVC (up to 85°C)
  • 2 meter (6.6 ft) length fits most computer cabinets
  • Easily cut to length with a wire duct cutter
  • Covers included

This wiring duct is an economical solution to managing your wires and cables. Each 2 meter (6.6 ft) section has pre-drilled mounting holes at 4" to 5" intervals for easy installation. Available in Full Cases or in Half Cases.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Wiring Ducts
Product Number ED-WD-OS-100-100-HC
Product Name Economical Open Slot Wiring Duct
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Cable Trunking - 2099746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Standard Slot Wire Ducts with Lid - B100x100S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details