CableOrganizer.com, Inc. Closed Slot Wiring Duct WDCS-200-100

Description
What's special about this wire duct? 0.79" slot pitch 0.31" slot width Material: self extinguishing PVC Service Temperature: +5º F to +140º F (-15º C to +60º C) Colors: White, Gray & Black Flammability: UL94 V-O rated material ROHS compliant Covers included
Description
What's special about this wire duct? 0.79" slot pitch 0.31" slot width Material: self extinguishing PVC Service Temperature: +5º F to +140º F (-15º C to +60º C) Colors: White, Gray & Black Flammability: UL94 V-O rated material ROHS compliant Covers included

Suppliers

Company
Product
Description
Supplier Links
Closed Slot Wiring Duct - WDCS-200-100 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Closed Slot Wiring Duct
WDCS-200-100
Closed Slot Wiring Duct WDCS-200-100
What's special about this wire duct? 0.79" slot pitch 0.31" slot width Material: self extinguishing PVC Service Temperature: +5º F to +140º F (-15º C to +60º C) Colors: White, Gray & Black Flammability: UL94 V-O rated material ROHS compliant Covers included

What's special about this wire duct?

  • 0.79" slot pitch
  • 0.31" slot width
  • Material: self extinguishing PVC
  • Service Temperature: +5º F to +140º F (-15º C to +60º C)
  • Colors: White, Gray & Black
  • Flammability: UL94 V-O rated material
  • ROHS compliant
  • Covers included
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Wiring Ducts
Product Number WDCS-200-100
Product Name Closed Slot Wiring Duct
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Wire Ducts, Raceways - 1920-1119-ND - DigiKey
Specs
Wire Duct Style Slotted
Material Poly-Vinyl Chloride (PVC)
Colors Available Gray
View Details
Cable Trunking - 2099708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details