CableOrganizer.com, Inc. IGUS® Chainflex® PVC Power Cables IGU-CF30-60-05

Description
What's special about this line of copper conductor power cables? Outer jacket is constructed from a durable PVC-based, low-adhesion blend to protect the inner conductors from oil, UV light, or other harmful environmental factors Insulated copper conductors are stranded around a high-tensile core for increased strength, and helping to maintain a proper bend radius when used within moving machinery or with a cable and hose carrier system Multi conductor power cable, with your choice of either a shielded or non-shielded jacket to meet design specifications for use in a wide variety of high mechanical load applications (mechanical tools, forklifts, indoor cranes, ext…) The Chainflex® line of shielded and non-shielded power cables from IGUS® is designed to be the ideal wiring solution for demanding applications on all types of automated machinery. These power cables can handle tight-radius bends while maintaining optimal performance, thanks to the incredibly strong high-tensile center core. With a durable PVC based outer jacket and individually insulated copper conductors, this power cable can withstand the friction of moving components and the unfavorable conditions that are generally associated with industrial environments.
Description
What's special about this line of copper conductor power cables? Outer jacket is constructed from a durable PVC-based, low-adhesion blend to protect the inner conductors from oil, UV light, or other harmful environmental factors Insulated copper conductors are stranded around a high-tensile core for increased strength, and helping to maintain a proper bend radius when used within moving machinery or with a cable and hose carrier system Multi conductor power cable, with your choice of either a shielded or non-shielded jacket to meet design specifications for use in a wide variety of high mechanical load applications (mechanical tools, forklifts, indoor cranes, ext…) The Chainflex® line of shielded and non-shielded power cables from IGUS® is designed to be the ideal wiring solution for demanding applications on all types of automated machinery. These power cables can handle tight-radius bends while maintaining optimal performance, thanks to the incredibly strong high-tensile center core. With a durable PVC based outer jacket and individually insulated copper conductors, this power cable can withstand the friction of moving components and the unfavorable conditions that are generally associated with industrial environments.

Suppliers

Company
Product
Description
Supplier Links
IGUS® Chainflex® PVC Power Cables - IGU-CF30-60-05 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IGUS® Chainflex® PVC Power Cables
IGU-CF30-60-05
IGUS® Chainflex® PVC Power Cables IGU-CF30-60-05
What's special about this line of copper conductor power cables? Outer jacket is constructed from a durable PVC-based, low-adhesion blend to protect the inner conductors from oil, UV light, or other harmful environmental factors Insulated copper conductors are stranded around a high-tensile core for increased strength, and helping to maintain a proper bend radius when used within moving machinery or with a cable and hose carrier system Multi conductor power cable, with your choice of either a shielded or non-shielded jacket to meet design specifications for use in a wide variety of high mechanical load applications (mechanical tools, forklifts, indoor cranes, ext…) The Chainflex® line of shielded and non-shielded power cables from IGUS® is designed to be the ideal wiring solution for demanding applications on all types of automated machinery. These power cables can handle tight-radius bends while maintaining optimal performance, thanks to the incredibly strong high-tensile center core. With a durable PVC based outer jacket and individually insulated copper conductors, this power cable can withstand the friction of moving components and the unfavorable conditions that are generally associated with industrial environments.

What's special about this line of copper conductor power cables?

  • Outer jacket is constructed from a durable PVC-based, low-adhesion blend to protect the inner conductors from oil, UV light, or other harmful environmental factors
  • Insulated copper conductors are stranded around a high-tensile core for increased strength, and helping to maintain a proper bend radius when used within moving machinery or with a cable and hose carrier system
  • Multi conductor power cable, with your choice of either a shielded or non-shielded jacket to meet design specifications for use in a wide variety of high mechanical load applications (mechanical tools, forklifts, indoor cranes, ext…)

The Chainflex® line of shielded and non-shielded power cables from IGUS® is designed to be the ideal wiring solution for demanding applications on all types of automated machinery. These power cables can handle tight-radius bends while maintaining optimal performance, thanks to the incredibly strong high-tensile center core. With a durable PVC based outer jacket and individually insulated copper conductors, this power cable can withstand the friction of moving components and the unfavorable conditions that are generally associated with industrial environments.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Multiconductor Cables
Product Number IGU-CF30-60-05
Product Name IGUS® Chainflex® PVC Power Cables
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details
PVC Polyurethane Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-9 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers