CableOrganizer.com, Inc. Draka Cubond Moisture Resistant Power Cable DR-382482

Description
What’s special about these weather-resistant power cables? Contains a corrugated 6 mil copolymer shield that creates barrier from oil, chemicals, and moisture, making this cable excellent for cable tray, conduit, and direct burial applications under nearly any conditions Integrated bare copper ground ensures electrical safety and eliminates the need for manual grounding, greatly reducing labor times and costs Fully shielded black insulators are number coded in accordance with NEMA WC-57 for easy identification at both the source and destination ends Ideal for use in environments where moisture is an issue, such as marine, tropical, and direct burial applications Cubond® power cable from Draka® is built to provide reliable power for industrial applications under a variety of conditions. This 600V (with 2000V option) direct burial cable resists high heat, oil, and chemicals, and contains a copolymer layer to seal out moisture. Thanks to its integrated copper ground and superior defense from the elements, Cubond® offers easier installation, and will stand up to even the most brutal applications.
Description
What’s special about these weather-resistant power cables? Contains a corrugated 6 mil copolymer shield that creates barrier from oil, chemicals, and moisture, making this cable excellent for cable tray, conduit, and direct burial applications under nearly any conditions Integrated bare copper ground ensures electrical safety and eliminates the need for manual grounding, greatly reducing labor times and costs Fully shielded black insulators are number coded in accordance with NEMA WC-57 for easy identification at both the source and destination ends Ideal for use in environments where moisture is an issue, such as marine, tropical, and direct burial applications Cubond® power cable from Draka® is built to provide reliable power for industrial applications under a variety of conditions. This 600V (with 2000V option) direct burial cable resists high heat, oil, and chemicals, and contains a copolymer layer to seal out moisture. Thanks to its integrated copper ground and superior defense from the elements, Cubond® offers easier installation, and will stand up to even the most brutal applications.

Suppliers

Company
Product
Description
Supplier Links
Draka Cubond Moisture Resistant Power Cable - DR-382482 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Draka Cubond Moisture Resistant Power Cable
DR-382482
Draka Cubond Moisture Resistant Power Cable DR-382482
What’s special about these weather-resistant power cables? Contains a corrugated 6 mil copolymer shield that creates barrier from oil, chemicals, and moisture, making this cable excellent for cable tray, conduit, and direct burial applications under nearly any conditions Integrated bare copper ground ensures electrical safety and eliminates the need for manual grounding, greatly reducing labor times and costs Fully shielded black insulators are number coded in accordance with NEMA WC-57 for easy identification at both the source and destination ends Ideal for use in environments where moisture is an issue, such as marine, tropical, and direct burial applications Cubond® power cable from Draka® is built to provide reliable power for industrial applications under a variety of conditions. This 600V (with 2000V option) direct burial cable resists high heat, oil, and chemicals, and contains a copolymer layer to seal out moisture. Thanks to its integrated copper ground and superior defense from the elements, Cubond® offers easier installation, and will stand up to even the most brutal applications.

What’s special about these weather-resistant power cables?

  • Contains a corrugated 6 mil copolymer shield that creates barrier from oil, chemicals, and moisture, making this cable excellent for cable tray, conduit, and direct burial applications under nearly any conditions
  • Integrated bare copper ground ensures electrical safety and eliminates the need for manual grounding, greatly reducing labor times and costs
  • Fully shielded black insulators are number coded in accordance with NEMA WC-57 for easy identification at both the source and destination ends
  • Ideal for use in environments where moisture is an issue, such as marine, tropical, and direct burial applications
  • Cubond® power cable from Draka® is built to provide reliable power for industrial applications under a variety of conditions. This 600V (with 2000V option) direct burial cable resists high heat, oil, and chemicals, and contains a copolymer layer to seal out moisture. Thanks to its integrated copper ground and superior defense from the elements, Cubond® offers easier installation, and will stand up to even the most brutal applications.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Multiconductor Cables
Product Number DR-382482
Product Name Draka Cubond Moisture Resistant Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 534202 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -15 to 80 C (5 to 176 F)
International 0.0900 mm2
View Details
USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE , White (Laser Markable)
Cable Insulation PFA insulation
View Details