CableOrganizer.com, Inc. IGUS® Chainflex® PVC Power Cables IGU-CF31-15-04

Description
What's special about this line of copper conductor power cables? Outer jacket is constructed from a durable PVC-based, low-adhesion blend to protect the inner conductors from oil, UV light, or other harmful environmental factors Insulated copper conductors are stranded around a high-tensile core for increased strength, and helping to maintain a proper bend radius when used within moving machinery or with a cable and hose carrier system Multi conductor power cable, with your choice of either a shielded or non-shielded jacket to meet design specifications for use in a wide variety of high mechanical load applications (mechanical tools, forklifts, indoor cranes, ext…) The Chainflex® line of shielded and non-shielded power cables from IGUS® is designed to be the ideal wiring solution for demanding applications on all types of automated machinery. These power cables can handle tight-radius bends while maintaining optimal performance, thanks to the incredibly strong high-tensile center core. With a durable PVC based outer jacket and individually insulated copper conductors, this power cable can withstand the friction of moving components and the unfavorable conditions that are generally associated with industrial environments.
Description
What's special about this line of copper conductor power cables? Outer jacket is constructed from a durable PVC-based, low-adhesion blend to protect the inner conductors from oil, UV light, or other harmful environmental factors Insulated copper conductors are stranded around a high-tensile core for increased strength, and helping to maintain a proper bend radius when used within moving machinery or with a cable and hose carrier system Multi conductor power cable, with your choice of either a shielded or non-shielded jacket to meet design specifications for use in a wide variety of high mechanical load applications (mechanical tools, forklifts, indoor cranes, ext…) The Chainflex® line of shielded and non-shielded power cables from IGUS® is designed to be the ideal wiring solution for demanding applications on all types of automated machinery. These power cables can handle tight-radius bends while maintaining optimal performance, thanks to the incredibly strong high-tensile center core. With a durable PVC based outer jacket and individually insulated copper conductors, this power cable can withstand the friction of moving components and the unfavorable conditions that are generally associated with industrial environments.

Suppliers

Company
Product
Description
Supplier Links
IGUS® Chainflex® PVC Power Cables - IGU-CF31-15-04 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IGUS® Chainflex® PVC Power Cables
IGU-CF31-15-04
IGUS® Chainflex® PVC Power Cables IGU-CF31-15-04
What's special about this line of copper conductor power cables? Outer jacket is constructed from a durable PVC-based, low-adhesion blend to protect the inner conductors from oil, UV light, or other harmful environmental factors Insulated copper conductors are stranded around a high-tensile core for increased strength, and helping to maintain a proper bend radius when used within moving machinery or with a cable and hose carrier system Multi conductor power cable, with your choice of either a shielded or non-shielded jacket to meet design specifications for use in a wide variety of high mechanical load applications (mechanical tools, forklifts, indoor cranes, ext…) The Chainflex® line of shielded and non-shielded power cables from IGUS® is designed to be the ideal wiring solution for demanding applications on all types of automated machinery. These power cables can handle tight-radius bends while maintaining optimal performance, thanks to the incredibly strong high-tensile center core. With a durable PVC based outer jacket and individually insulated copper conductors, this power cable can withstand the friction of moving components and the unfavorable conditions that are generally associated with industrial environments.

What's special about this line of copper conductor power cables?

  • Outer jacket is constructed from a durable PVC-based, low-adhesion blend to protect the inner conductors from oil, UV light, or other harmful environmental factors
  • Insulated copper conductors are stranded around a high-tensile core for increased strength, and helping to maintain a proper bend radius when used within moving machinery or with a cable and hose carrier system
  • Multi conductor power cable, with your choice of either a shielded or non-shielded jacket to meet design specifications for use in a wide variety of high mechanical load applications (mechanical tools, forklifts, indoor cranes, ext…)

The Chainflex® line of shielded and non-shielded power cables from IGUS® is designed to be the ideal wiring solution for demanding applications on all types of automated machinery. These power cables can handle tight-radius bends while maintaining optimal performance, thanks to the incredibly strong high-tensile center core. With a durable PVC based outer jacket and individually insulated copper conductors, this power cable can withstand the friction of moving components and the unfavorable conditions that are generally associated with industrial environments.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Multiconductor Cables
Product Number IGU-CF31-15-04
Product Name IGUS® Chainflex® PVC Power Cables
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
D5102QX - Databus Cable Quadraxial (1 Data Pair) - D5102QX - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, White
Cable Insulation FEP
View Details