NSI Industries LLC Signaling Device Transformer TA591

Description
CHIME TYPE 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 10 VA POWER RATING 120 VAC PRIMARY VOLTAGE 16 VAC SECONDARY VOLTAGE 1 TAP(S) TORK ALERT[TM] BRAND
Datasheet
Description
CHIME TYPE 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 10 VA POWER RATING 120 VAC PRIMARY VOLTAGE 16 VAC SECONDARY VOLTAGE 1 TAP(S) TORK ALERT[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - TA591 - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Transformer
TA591
Signaling Device Transformer TA591
CHIME TYPE 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 10 VA POWER RATING 120 VAC PRIMARY VOLTAGE 16 VAC SECONDARY VOLTAGE 1 TAP(S) TORK ALERT[TM] BRAND
  • CHIME TYPE
  • 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • SCREW MOUNTING
  • 10 VA POWER RATING
  • 120 VAC PRIMARY VOLTAGE
  • 16 VAC SECONDARY VOLTAGE
  • 1 TAP(S)
  • TORK ALERT[TM] BRAND
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Transformers
Product Number TA591
Product Name Signaling Device Transformer
Category Signal
Mounting Chassis
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details