NSI Industries LLC Signaling Device Transformer TA1245Y-50

Description
HEAVY DUTY TYPE 2.5 INCH L X 2.187 INCH W X 3.25 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 50 VA POWER RATING 120/208/240 VAC PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE 1 TAP(S)
Datasheet
Description
HEAVY DUTY TYPE 2.5 INCH L X 2.187 INCH W X 3.25 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 50 VA POWER RATING 120/208/240 VAC PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE 1 TAP(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - TA1245Y-50 - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Transformer
TA1245Y-50
Signaling Device Transformer TA1245Y-50
HEAVY DUTY TYPE 2.5 INCH L X 2.187 INCH W X 3.25 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 50 VA POWER RATING 120/208/240 VAC PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE 1 TAP(S)
  • HEAVY DUTY TYPE
  • 2.5 INCH L X 2.187 INCH W X 3.25 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • SCREW MOUNTING
  • 50 VA POWER RATING
  • 120/208/240 VAC PRIMARY VOLTAGE
  • 24 VAC SECONDARY VOLTAGE
  • 1 TAP(S)
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Transformers
Product Number TA1245Y-50
Product Name Signaling Device Transformer
Category Signal
Mounting Chassis
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω - TC1-42X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730141 - RS Components, Ltd.
Specs
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A3-M17-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 240 volts
Power Rating (VA) 100 VA
View Details