NSI Industries LLC Signaling Device Transformer TA590

Description
BELL TYPE 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 5 VA POWER RATING 120 VAC PRIMARY VOLTAGE 10 VAC SECONDARY VOLTAGE 1 TAP(S) TORK ALERT[TM] BRAND
Datasheet
Description
BELL TYPE 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 5 VA POWER RATING 120 VAC PRIMARY VOLTAGE 10 VAC SECONDARY VOLTAGE 1 TAP(S) TORK ALERT[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - TA590 - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Transformer
TA590
Signaling Device Transformer TA590
BELL TYPE 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 5 VA POWER RATING 120 VAC PRIMARY VOLTAGE 10 VAC SECONDARY VOLTAGE 1 TAP(S) TORK ALERT[TM] BRAND
  • BELL TYPE
  • 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • SCREW MOUNTING
  • 5 VA POWER RATING
  • 120 VAC PRIMARY VOLTAGE
  • 10 VAC SECONDARY VOLTAGE
  • 1 TAP(S)
  • TORK ALERT[TM] BRAND
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Transformers
Product Number TA590
Product Name Signaling Device Transformer
Category Signal
Mounting Chassis
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω - TCW1-3901+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497-BD250 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 250 VA
View Details