NSI Industries LLC Signaling Device Transformer TA598

Description
TRI-VOLT TYPE 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 20/30/30 VA POWER RATING 120 VAC PRIMARY VOLTAGE 8/16/24 VAC SECONDARY VOLTAGE 3 TAP(S) TORK ALERT[TM] BRAND
Datasheet
Description
TRI-VOLT TYPE 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 20/30/30 VA POWER RATING 120 VAC PRIMARY VOLTAGE 8/16/24 VAC SECONDARY VOLTAGE 3 TAP(S) TORK ALERT[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - TA598 - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Transformer
TA598
Signaling Device Transformer TA598
TRI-VOLT TYPE 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 20/30/30 VA POWER RATING 120 VAC PRIMARY VOLTAGE 8/16/24 VAC SECONDARY VOLTAGE 3 TAP(S) TORK ALERT[TM] BRAND
  • TRI-VOLT TYPE
  • 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • SCREW MOUNTING
  • 20/30/30 VA POWER RATING
  • 120 VAC PRIMARY VOLTAGE
  • 8/16/24 VAC SECONDARY VOLTAGE
  • 3 TAP(S)
  • TORK ALERT[TM] BRAND
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Transformers
Product Number TA598
Product Name Signaling Device Transformer
Category Signal
Mounting Chassis
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - T2-613-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
DIN Rail Transformers - 1234145 - RS Components, Ltd.
Specs
Mounting Din rail mount, screw mount
Standards RoHS
View Details
Isolation Transformer - 1321-3TH118-CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details