Eaton Corporation Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| FUSE TYPE 2 INCH W X 2.75 INCH H SIZE 18 TO 8 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING NEMA RAIL MOUNTING 30 AMPERE CURRENT RATING NYLON... | |
| SWITCH TYPE 2 INCH W X 2.75 INCH H SIZE 18 TO 8 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING DIN RAIL MOUNTING 15 AMPERE CURRENT RATING NYLON... |
| << Prev | Next >> |