Eaton Corporation Terminal Blocks - Barrier Blocks A400303

Description
CONN BARRIER STRIP 3CIRC 0.562"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 3CIRC 0.562"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 283-4434-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
283-4434-ND
Terminal Blocks - Barrier Blocks 283-4434-ND
CONN BARRIER STRIP 3CIRC 0.562"

CONN BARRIER STRIP 3CIRC 0.562"

Buy Now Datasheet
Barrier Terminal Blocks - A400303 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
A400303
Barrier Terminal Blocks A400303
Barrier Terminal Blocks DISCONNECT BLOCK

Barrier Terminal Blocks DISCONNECT BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 283-4434-ND A400303
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 6 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6809 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
DIN Rail Terminal Blocks - 2787717 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers