Eaton Corporation Eaton's Bussmann Series C1938 Junction Block, Feed Through, 250A, Black C1938

Description
Eaton's Bussmann Series C1938 Junction Block Category: Junction Blocks Manufacturer: Eaton Volts: 6-36VDC Max. Torque: 200 in-lbs (equals 16.6 ft-lbs) Thread Size: #3/8-16 Glass-filled nylon constructionNuts and washers not provided Maximum temperature 220°F (105°C) Black insulator and mounting bushing to indicate negative connection Heavy-duty ground or power connection point applications Modular design offers design and manufacturing flexibility
Request a Quote
Description
Eaton's Bussmann Series C1938 Junction Block Category: Junction Blocks Manufacturer: Eaton Volts: 6-36VDC Max. Torque: 200 in-lbs (equals 16.6 ft-lbs) Thread Size: #3/8-16 Glass-filled nylon constructionNuts and washers not provided Maximum temperature 220°F (105°C) Black insulator and mounting bushing to indicate negative connection Heavy-duty ground or power connection point applications Modular design offers design and manufacturing flexibility
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series C1938 Junction Block, Feed Through, 250A, Black - 47212 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series C1938 Junction Block, Feed Through, 250A, Black
47212
Eaton's Bussmann Series C1938 Junction Block, Feed Through, 250A, Black 47212
Eaton's Bussmann Series C1938 Junction Block Category: Junction Blocks Manufacturer: Eaton Volts: 6-36VDC Max. Torque: 200 in-lbs (equals 16.6 ft-lbs) Thread Size: #3/8-16 Glass-filled nylon constructionNuts and washers not provided Maximum temperature 220°F (105°C) Black insulator and mounting bushing to indicate negative connection Heavy-duty ground or power connection point applications Modular design offers design and manufacturing flexibility
  • Eaton's Bussmann Series C1938 Junction Block
  • Category: Junction Blocks
  • Manufacturer: Eaton
  • Volts: 6-36VDC
  • Max. Torque: 200 in-lbs (equals 16.6 ft-lbs)
  • Thread Size: #3/8-16
  • Glass-filled nylon constructionNuts and washers not provided
  • Maximum temperature 220°F (105°C)
  • Black insulator and mounting bushing to indicate negative connection
  • Heavy-duty ground or power connection point applications
  • Modular design offers design and manufacturing flexibility
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 47212
Product Name Eaton's Bussmann Series C1938 Junction Block, Feed Through, 250A, Black
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Disconnect terminal block - 2002-2958 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 95.95 - Screw terminal (Box clamp) socket - 9595 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details