SWITCH TYPE
2 INCH W X 2.75 INCH H SIZE
18 TO 8 AWG WIRE SIZE
UL APPROVAL
600 V VOLTAGE RATING
DIN RAIL MOUNTING
15 AMPERE CURRENT RATING
NYLON HOUSING MATERIAL
NEMA CONSTRUCTION STANDARD
NO INDICATOR TYPE
STANDARD PACKAGE 10
C381 MODEL
Eaton Corporation
Done
Datasheet
Description
SWITCH TYPE
2 INCH W X 2.75 INCH H SIZE
18 TO 8 AWG WIRE SIZE
UL APPROVAL
600 V VOLTAGE RATING
DIN RAIL MOUNTING
15 AMPERE CURRENT RATING
NYLON HOUSING MATERIAL
NEMA CONSTRUCTION STANDARD
NO INDICATOR TYPE
STANDARD PACKAGE 10
C381 MODEL
SWITCH TYPE
2 INCH W X 2.75 INCH H SIZE
18 TO 8 AWG WIRE SIZE
UL APPROVAL
600 V VOLTAGE RATING
DIN RAIL MOUNTING
15 AMPERE CURRENT RATING
NYLON HOUSING MATERIAL
NEMA CONSTRUCTION STANDARD
NO INDICATOR TYPE
STANDARD PACKAGE 10
C381 MODEL