Eaton Corporation Eaton's Bussmann Series C1933 Heavy Duty Junction Block, Non-Feed Through, Black C1933

Description
Eaton's Bussmann Series C1933 Heavy Duty Junction Block Category: Junction Blocks Manufacturer: Eaton Volts: 6-36VDC Thread Size: #1/2"-13 Steel-plated stud terminals Black insulator and mounting bushing to indicate negative connection Heavy-duty ground or power connection point applications Modular design offers design and manufacturing flexibility Max. torque rating of up to 300 in-lb
Request a Quote Datasheet
Description
Eaton's Bussmann Series C1933 Heavy Duty Junction Block Category: Junction Blocks Manufacturer: Eaton Volts: 6-36VDC Thread Size: #1/2"-13 Steel-plated stud terminals Black insulator and mounting bushing to indicate negative connection Heavy-duty ground or power connection point applications Modular design offers design and manufacturing flexibility Max. torque rating of up to 300 in-lb
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series C1933 Heavy Duty Junction Block, Non-Feed Through, Black - 47200 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series C1933 Heavy Duty Junction Block, Non-Feed Through, Black
47200
Eaton's Bussmann Series C1933 Heavy Duty Junction Block, Non-Feed Through, Black 47200
Eaton's Bussmann Series C1933 Heavy Duty Junction Block Category: Junction Blocks Manufacturer: Eaton Volts: 6-36VDC Thread Size: #1/2"-13 Steel-plated stud terminals Black insulator and mounting bushing to indicate negative connection Heavy-duty ground or power connection point applications Modular design offers design and manufacturing flexibility Max. torque rating of up to 300 in-lb
  • Eaton's Bussmann Series C1933 Heavy Duty Junction Block
  • Category: Junction Blocks
  • Manufacturer: Eaton
  • Volts: 6-36VDC
  • Thread Size: #1/2"-13
  • Steel-plated stud terminals
  • Black insulator and mounting bushing to indicate negative connection
  • Heavy-duty ground or power connection point applications
  • Modular design offers design and manufacturing flexibility
  • Max. torque rating of up to 300 in-lb
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 47200
Product Name Eaton's Bussmann Series C1933 Heavy Duty Junction Block, Non-Feed Through, Black
Terminal Block Type Non-feed through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Contact elements - Contact element EF - (N) - EF033F.2 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.011 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers