Eaton Corporation Eaton's Bussmann Series C5898 Junction Block, Feed Through, 250A, Red C1938-R

Description
Eaton's Bussmann Series C5898 Junction Block Category: Junction Blocks Manufacturer: Eaton Volts: 6-36VDC Thread Size: #3/8-16 Glass-filled nylon construction Nuts and washers not provided Maximum temperature 220°F (105°C) Red insulator and mounting bushing to indicate positive connection Heavy-duty ground or power connection point applications Modular design offers design and manufacturing flexibility
Request a Quote Datasheet
Description
Eaton's Bussmann Series C5898 Junction Block Category: Junction Blocks Manufacturer: Eaton Volts: 6-36VDC Thread Size: #3/8-16 Glass-filled nylon construction Nuts and washers not provided Maximum temperature 220°F (105°C) Red insulator and mounting bushing to indicate positive connection Heavy-duty ground or power connection point applications Modular design offers design and manufacturing flexibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series C5898 Junction Block, Feed Through, 250A, Red - 47210 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series C5898 Junction Block, Feed Through, 250A, Red
47210
Eaton's Bussmann Series C5898 Junction Block, Feed Through, 250A, Red 47210
Eaton's Bussmann Series C5898 Junction Block Category: Junction Blocks Manufacturer: Eaton Volts: 6-36VDC Thread Size: #3/8-16 Glass-filled nylon construction Nuts and washers not provided Maximum temperature 220°F (105°C) Red insulator and mounting bushing to indicate positive connection Heavy-duty ground or power connection point applications Modular design offers design and manufacturing flexibility
  • Eaton's Bussmann Series C5898 Junction Block
  • Category: Junction Blocks
  • Manufacturer: Eaton
  • Volts: 6-36VDC
  • Thread Size: #3/8-16
  • Glass-filled nylon construction Nuts and washers not provided
  • Maximum temperature 220°F (105°C)
  • Red insulator and mounting bushing to indicate positive connection
  • Heavy-duty ground or power connection point applications
  • Modular design offers design and manufacturing flexibility
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 47210
Product Name Eaton's Bussmann Series C5898 Junction Block, Feed Through, 250A, Red
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2216.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Component Terminal Block with Diode - 2001-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 93.51 - socket with screwless terminals - 9351 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers