Eaton Corporation Eaton's Bussmann Series C1933R Heavy Duty Junction Block, Non-Feed Through, Red C1933R

Description
Eaton's Bussmann Series C1933R Heavy Duty Junction Block Category: Junction Blocks Manufacturer: Eaton Volts: 6-36VDC Thread Size: #1/2"-13 Steel-plated stud terminals Red insulator and mounting bushing to indicate positive connection Heavy-duty ground or power connection point applications Modular design offers design and manufacturing flexibility Max. torque rating of up to 300 in-lb
Request a Quote
Description
Eaton's Bussmann Series C1933R Heavy Duty Junction Block Category: Junction Blocks Manufacturer: Eaton Volts: 6-36VDC Thread Size: #1/2"-13 Steel-plated stud terminals Red insulator and mounting bushing to indicate positive connection Heavy-duty ground or power connection point applications Modular design offers design and manufacturing flexibility Max. torque rating of up to 300 in-lb
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series C1933R Heavy Duty Junction Block, Non-Feed Through, Red - 47201 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series C1933R Heavy Duty Junction Block, Non-Feed Through, Red
47201
Eaton's Bussmann Series C1933R Heavy Duty Junction Block, Non-Feed Through, Red 47201
Eaton's Bussmann Series C1933R Heavy Duty Junction Block Category: Junction Blocks Manufacturer: Eaton Volts: 6-36VDC Thread Size: #1/2"-13 Steel-plated stud terminals Red insulator and mounting bushing to indicate positive connection Heavy-duty ground or power connection point applications Modular design offers design and manufacturing flexibility Max. torque rating of up to 300 in-lb
  • Eaton's Bussmann Series C1933R Heavy Duty Junction Block
  • Category: Junction Blocks
  • Manufacturer: Eaton
  • Volts: 6-36VDC
  • Thread Size: #1/2"-13
  • Steel-plated stud terminals
  • Red insulator and mounting bushing to indicate positive connection
  • Heavy-duty ground or power connection point applications
  • Modular design offers design and manufacturing flexibility
  • Max. torque rating of up to 300 in-lb
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 47201
Product Name Eaton's Bussmann Series C1933R Heavy Duty Junction Block, Non-Feed Through, Red
Terminal Block Type Non-feed through
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.008 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details