CONN BARRIER STRIP 2CIRC 0.562"
Barrier Terminal Blocks DISCONNECT BLOCK
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | B484302-ND | B484302 |
| Product Name | Terminal Blocks - Barrier Blocks | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel | |
| Features | Flange | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Terminal Block Type | Barrier Block | Barrier Terminal Blocks |
| Contacts Pitch | 14.27 mm (0.56 inches) |