C&K Components Toggle Switches 7103SYCQE2

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN11008-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN11008-ND
Toggle Switches CKN11008-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7103SYCQE2
Toggle Switches 7103SYCQE2
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7103SYCQE2
Switches - Toggle Switches 7103SYCQE2
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Toggle Switch, Spdt, 5A, 120Vac/28Vdc; Switch Operation C&k Components - 36AH6191 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac/28Vdc; Switch Operation C&k Components
36AH6191
Toggle Switch, Spdt, 5A, 120Vac/28Vdc; Switch Operation C&k Components 36AH6191
TOGGLE SWITCH, SPDT, 5A, 120VAC/28VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC/28VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN11008-ND 7103SYCQE2 7103SYCQE2 36AH6191
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 5A, 120Vac/28Vdc; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A28AP-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 10232421 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details