C&K Components Toggle Switches 7103SYW3BE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN9695-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN9695-ND
Toggle Switches CKN9695-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7103SYW3BE
Toggle Switches 7103SYW3BE
Toggle Switches ON OFF ON SPDT 20VAC 20VDC 0.4W

Toggle Switches ON OFF ON SPDT 20VAC 20VDC 0.4W

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7103SYW3BE
Switches - Toggle Switches 7103SYW3BE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number CKN9695-ND 7103SYW3BE 7103SYW3BE
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2066999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
Manual Starting Switch, Toggle Type - 600-TCD7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details