SWITCH TOGGLE SPDT 5A 120V
Toggle Switches Miniature Toggle Switch
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7103P3Y9WQE | 7103P3Y9WQE |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |