C&K Components Toggle Switches 7103SYZBE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1025-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1025-ND
Toggle Switches CKN1025-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7103SYZBE
Toggle Switches 7103SYZBE
Toggle Switches ON-OFF-ON SPDT SLDR

Toggle Switches ON-OFF-ON SPDT SLDR

Buy Now Datasheet
Switches - Toggle Switches - 7103SYZBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7103SYZBE
Switches - Toggle Switches 7103SYZBE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Switch, Spdt, Ctr Off; Switch Operation C&k Components - 99K0357 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, Ctr Off; Switch Operation C&k Components
99K0357
Switch, Spdt, Ctr Off; Switch Operation C&k Components 99K0357
SWITCH, SPDT, CTR OFF; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:-; Switch Mounting:Panel; Contact Voltage AC Nom:250V; Switch RoHS Compliant: Yes

SWITCH, SPDT, CTR OFF; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:-; Switch Mounting:Panel; Contact Voltage AC Nom:250V; Switch RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch, Spdt, 0.4Va, 20V, Panel; Switch Operation C&k Components - 36AH6212 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Panel; Switch Operation C&k Components
36AH6212
Toggle Switch, Spdt, 0.4Va, 20V, Panel; Switch Operation C&k Components 36AH6212
TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1025-ND 7103SYZBE 7103SYZBE 99K0357 36AH6212
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Spdt, Ctr Off; Switch Operation C&k Components Toggle Switch, Spdt, 0.4Va, 20V, Panel; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF Three Position (Center OFF) Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A13JH-JC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 10442723 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details