Toggle Switch SPST Panel Mount
SWITCH TOGGLE SPST 6A 125V
TOGGLE SWITCH, SPST, 6A, 125V, ON-OFF, 125V, QUICK CONNECT, ROUND ACTUATOR 14.27MM. FREE 2 YEAR RADWELL WARRANTY
Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPST ON-NONE-OFF, .250" QC, Slow Make/Slow Break Butt Contacts, UL & CSA Certified
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 451-1157-ND | 7105C | 32282834 | 7105C |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switch | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw |