ElectroSwitch Corp. Toggle Switches 7105B

Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 451-1156-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
451-1156-ND
Toggle Switches 451-1156-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Toggle Switch, Spst, 6A, 125V; Switch Operation Electroswitch - 48T6998 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spst, 6A, 125V; Switch Operation Electroswitch
48T6998
Toggle Switch, Spst, 6A, 125V; Switch Operation Electroswitch 48T6998
TOGGLE SWITCH, SPST, 6A, 125V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, SPST, 6A, 125V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 7105B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7105B
Switches - Toggle Switches 7105B
SWITCH TOGGLE SPST 6A 125V

SWITCH TOGGLE SPST 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7105B
Toggle Switches 7105B
Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPST ON-NONE-OFF, Screw, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPST ON-NONE-OFF, Screw, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 451-1156-ND 48T6998 7105B 7105B
Product Name Toggle Switches Toggle Switch, Spst, 6A, 125V; Switch Operation Electroswitch Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - A24AW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers