C&K Components Switches -Toggle Switches 7103SYZQE

Description
Manufacturer: C&K Category: Switches -Toggle Switches Series: 7000 Package: Bulk Product Status: Active Mounting Type: Panel Mount Circuit: SPDT Switch Function: On-Off-On Termination Style: Solder Lug Operating Temperature: -30°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: C&K Category: Switches -Toggle Switches Series: 7000 Package: Bulk Product Status: Active Mounting Type: Panel Mount Circuit: SPDT Switch Function: On-Off-On Termination Style: Solder Lug Operating Temperature: -30°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches -Toggle Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -Toggle Switches
Switches -Toggle Switches
Manufacturer: C&K Category: Switches -Toggle Switches Series: 7000 Package: Bulk Product Status: Active Mounting Type: Panel Mount Circuit: SPDT Switch Function: On-Off-On Termination Style: Solder Lug Operating Temperature: -30°C ~ 85°C

Manufacturer: C&K
Category: Switches -Toggle Switches
Series: 7000
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
Circuit: SPDT
Switch Function: On-Off-On
Termination Style: Solder Lug
Operating Temperature: -30°C ~ 85°C

Buy Now Datasheet
Toggle Switches - CKN1026-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1026-ND
Toggle Switches CKN1026-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7103SYZQE
Toggle Switches 7103SYZQE
Toggle Switches ON-OFF-ON SPDT

Toggle Switches ON-OFF-ON SPDT

Buy Now Datasheet
Switches - Toggle Switches - 7103SYZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7103SYZQE
Switches - Toggle Switches 7103SYZQE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Toggle Switch, 7000 Series, Spdt, On-Off-On, Panel, 5 A, 250 V Rohs Compliant C&k Components - 99K0358 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 7000 Series, Spdt, On-Off-On, Panel, 5 A, 250 V Rohs Compliant C&k Components
99K0358
Toggle Switch, 7000 Series, Spdt, On-Off-On, Panel, 5 A, 250 V Rohs Compliant C&k Components 99K0358
Toggle Switch, 7000 Series, SPDT, On-Off-On, Panel, 5 A, 250 V RoHS Compliant: Yes

Toggle Switch, 7000 Series, SPDT, On-Off-On, Panel, 5 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch, Spdt, 5A, 250Vac, Panel; Switch Operation C&k Components - 36AH6215 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 250Vac, Panel; Switch Operation C&k Components
36AH6215
Toggle Switch, Spdt, 5A, 250Vac, Panel; Switch Operation C&k Components 36AH6215
TOGGLE SWITCH, SPDT, 5A, 250VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 250VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

Supplier's Site
Switch, Toggle, Round, Panel Mount, SPDT, On-Off-On, 5A @ 120VAC or 28VDC - 70128511 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Round, Panel Mount, SPDT, On-Off-On, 5A @ 120VAC or 28VDC
70128511
Switch, Toggle, Round, Panel Mount, SPDT, On-Off-On, 5A @ 120VAC or 28VDC 70128511
C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher. Epoxy sealed terminals prevent contamination during soldering.

C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1026-ND 7103SYZQE 7103SYZQE 99K0358 36AH6215 70128511
Product Name Switches -Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, 7000 Series, Spdt, On-Off-On, Panel, 5 A, 250 V Rohs Compliant C&k Components Toggle Switch, Spdt, 5A, 250Vac, Panel; Switch Operation C&k Components Switch, Toggle, Round, Panel Mount, SPDT, On-Off-On, 5A @ 120VAC or 28VDC
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SWITCH TOGGLE 4PDT 6A 125V - 791-1-1571924-8 - Utmel Electronic Limited
Specs
Switch Type Toggle
Standards / Compliances RoHS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details