ElectroSwitch Corp. Toggle Switches 7105D

Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 451-1158-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
451-1158-ND
Toggle Switches 451-1158-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Switch, Toggle, Full Size Power, SPST, On-None-Off, Solder Lug, 6A-125VAC - 70152239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Full Size Power, SPST, On-None-Off, Solder Lug, 6A-125VAC
70152239
Switch, Toggle, Full Size Power, SPST, On-None-Off, Solder Lug, 6A-125VAC 70152239
Slow Make/Slow Break Butt Contacts Standard 15⁄32" Diameter Bushing Standard Bat Length at 0.562" Optional 0.687" Bat and Seals are Available

  • Slow Make/Slow Break Butt Contacts
  • Standard 15⁄32" Diameter Bushing
  • Standard Bat Length at 0.562"
  • Optional 0.687" Bat and Seals are Available
Supplier's Site
Toggle Switches - 7105D - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
7105D
Toggle Switches 7105D
Toggle Switches

Toggle Switches

Buy Now Datasheet
Toggle Switch, Spst, 6A, 125V; Switch Operation Electroswitch - 48T6999 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spst, 6A, 125V; Switch Operation Electroswitch
48T6999
Toggle Switch, Spst, 6A, 125V; Switch Operation Electroswitch 48T6999
TOGGLE SWITCH, SPST, 6A, 125V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, SPST, 6A, 125V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 7105D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7105D
Switches - Toggle Switches 7105D
SWITCH TOGGLE SPST 6A 125V

SWITCH TOGGLE SPST 6A 125V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 451-1158-ND 70152239 7105D 48T6999 7105D
Product Name Toggle Switches Switch, Toggle, Full Size Power, SPST, On-None-Off, Solder Lug, 6A-125VAC Toggle Switches Toggle Switch, Spst, 6A, 125V; Switch Operation Electroswitch Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2585-08-4-1-13F-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A1SAV1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details