Neodymium 35H grade magnet in a cylindrical capsule provided with retaining ribs, with overall dimensions of 10.70mm diameter x 31.00mm length. Recommended for use with the 59040 Firecracker reed sensor.
"59040 Magnet 0.420"" Dia x 1.22"" L (10.7mm x 31.0mm) Plastic Housing"
"59040 Magnet 0.420"" Dia x 1.22"" L (10.7mm x 31.0mm) Plastic Housing"
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Industrial Magnets | Industrial Magnets |
| Product Number | 57040-000 | F7190-ND |
| Product Name | Cylindrical Actuator with Retaining Ribs | Sensor Matched Magnets |
| Material | NdFeB 35H |