Dytran by HBK Datasheets for Accelerometers
Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
Accelerometers: Learn more
Product Name | Notes |
---|---|
3224 SERIES MINIATURE ACCELEROMETER The Dytran series 3224 is an ultra miniature teardrop IEPE accelerometer with integral electronics, designed to adhesively mount in spaces inaccessible to other types of accelerometers... | |
100 mV/g, 50g range, integral cable to (3) BNC plugs | |
3032M9, similar to the 3032A, was specifically designed as a response accelerometer for ESS testing, modal testing of printed circuit boards, and shock and general laboratory vibration testing where size... | |
3086A3T features a robust design and high natural frequency specifically designed for very high amplitude shock measurements such as pyrotechnic testing, up to 20,000g. This model uses a 2–pin solder... | |
3086A4T features a robust design and high natural frequency specifically designed for very high amplitude shock measurements such as drop testing, up to 10,000g. This model uses a 2–pin solder... | |
3086A5T features a robust design and high natural frequency specifically designed for very high amplitude shock measurements such as drop testing or general laboratory shock testing, up to 5,000g. This... | |
3086A6T features a robust design and high natural frequency specifically designed for very high amplitude shock measurements such as drop testing or general laboratory shock testing, up to 2,500g. This... | |
3093D3 was designed as a hermetically sealed high sensitivity triaxial accelerometer. Featuring case isolation, this sensor avoids EMI/ground loop interference. This model was designed with a 10–32 tapped hole and... | |
3093M17 was specifically designed as a hermetically sealed high sensitivity triaxial accelerometer. This is an industry standard ?–28 pin out and X, Y, Z markings version of model 3093B1. Featuring... | |
3093M27 was specifically designed as a hermetically sealed high temperature (operating up to +320°F) triaxial accelerometer. This is a 10 mV/g industry standard ?–28 pin out and X, Y, Z... | |
3143D1T was specifically designed as a low profile hermetically thru hole mount 100 mV/g triaxial accelerometer with a 4–pin 1/4–28 radial connector. Featuring case isolation, this sensor avoids EMI/ground loop... | |
3143M16 was specifically designed as a cryogenic low profile hermetically thru hole mount 10 mV/g triaxial accelerometer with a 4–pin 3/8–28 Glenair radial connector and an operating range down to–320°F. | |
3166B1 was specifically designed as a low profile through–hole mount industrial 500 mV/g single axis accelerometer to measure vibration levels on rotating machinery. The low frequency and low noise performance... | |
3166B2 was specifically designed as a low profile through–hole mount industrial 10 mV/g single axis accelerometer to measure vibration levels on rotating machinery. The low frequency and low noise performance... | |
Item: ACCELEROMETER< IEPE Description: 200g range, 25 mV/g, 3-pin military 26482 bayonet style connector, 1/4-28 mounting stud (0.360" long), airborne RTB, AIRFRAME, HIGH FREQUENCY | |
Item: ACCELEROMETER, IEPE Description: 100 mV/g, 50g range, 2-pin MIL-C-5015 radial connector, thru hole 1/4-28 mount LOW PROFILE, VIBRATION MONITORING OF ROTATING MACHINERY | |
Dytran series 7503 is a high precision triaxial variable capacitance (VC) accelerometer available in various g ranges for the X, Y and Z axes. The accelerometer combines an integrated VC... | |
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high... | |
Dytran's new generation of sensors combines two technologies (piezoelectric and DC response MEMS), which until now have never been packaged simultaneously in a single housing. The Dytran model 7706A Extended... | |
Dytran's new generation of sensors combines two technologies (piezoelectric and DC response MEMS), which until now have never been packaged simultaneously in a single housing. The Dytran series 7705 Extended... | |
Expressly designed for use in Health and Usage Monitoring Systems (HUMS), the Dytran model 3078A is an IEPE piezoelectric accelerometer, featuring a sensitivity of 10 mV/g with a frequency response... | |
Expressly designed for use in Health and Usage Monitoring Systems (HUMS), the Dytran model 3079A is an IEPE piezoelectric accelerometer, featuring a sensitivity of 10 mV/g with a frequency response... | |
FEATURES: 5 pC/g sensitivity 10,000 Hz upper frequency range (±10%) 10-32 side connector Ø.140 thru hole mount 9.0 grams Titanium Hermetic Base isolated 360° cable orientation +500°F (+260°C) operation Charge... | |
FEATURES: 0.25 mV/g sensitivity 20,000g range Axis 1 & 2: 0.7 to 7,000 Hz frequency range (±10%) Axis 3: 0.7 to 10,000 Hz frequency range (±10%) 3-foot integral cable Adhesive... | |
he Dytran model 5860B is an IEPE impedance head, consisting of a 100 mV/lbf force sensor and a 100 mV/g accelerometer within the same housing, designed to simultaneously measure driving... | |
he Dytran series 3093 is a case isolated triaxial IEPE accelerometer with a range of sensitivity from 5–100 mV/g sensitivity. The overall weight is 9.5–15 grams, and includes Transducer Electronic... | |
Mini triaxial accelerometer, 10 to 15 mV/g, 0.8 grams, titanium housing, shear construction, 3 foot integral cable, adhesive mount | |
Mini triaxial accelerometer, 5 mV/g, 0.8 grams, titanium housing, shear construction, 3 foot integral cable, adhesive mount | |
The 3056D5 is a cost effective, low noise, general purpose, stud mounted 100g sensor with a 10–32 top connector. It was designed for general vibration testing, modal analysis, and shaker... | |
The 3062A1 is a 200g, high frequency airborne accelerometer with a 3–pin Bayonet style connector. This "spark–plug" style accelerometer is used widely in HUMs systems to monitor vibration on helicopters... | |
The 3176B is an economical 500g, industrial accelerometer with a 1/4–28 tapped mounting hole. It is used to monitor vibration on industrial machinery. The Dytran series 3176 is a rugged,... | |
The 3200B6 is a 10,000g shock accelerometer with a 10–32 mounting stud. It is used for high shock testing of objects. The Dytran series 3200 is a highly rugged IEPE... | |
The 3225F4T is an ultra miniature, high sensitivity charge mode device designed for high temperature operation up to 350°F. The sensor has a sensitivity of 5,000g and is equipped with... | |
The 3225F7 is an ultra miniature, high sensitivity charge mode device designed for high temperature operation up to 350°F. The sensor is hermetically sealed with a high sensitivity 50 g... | |
The 3233A2T is a 1,000g range case isolated triaxial accelerometer with TEDS support for easy data exchange. It has a 10–32 through–hole mount for easy alignment of orientation and the... | |
The 3333A2T triaxial accelerometer was designed for high sensitivity, ultra low noise, and small size. It adds TEDS support to a 50g sensitivity range and a small M4.5x0.35 4–pin connector. | |
The 3333A3T triaxial accelerometer was designed for high sensitivity, ultra low noise, and small size. It adds TEDS support to a 100g sensitivity range and a small M4.5x0.35 4–pin connector. | |
The 3333A4T triaxial accelerometer was designed for ultra low noise, low sensitivity and small size. It adds TEDS support to a 5,000g sensitivity range and a small M4.5x0.35 4–pin connector. | |
The Dytran 3055 series is a cost effective, single axis IEPE accelerometer offered in sensitivities from 1 to 500 mV/g . The series includes models with TEDS capabilities as well... | |
The Dytran 5313 series is a triaxial IEPE seat pad accelerometer, designed to be installed between the ride and vehicle seat in transportation–relat ed applications. The 5313 series utilizes an... | |
The Dytran 7583 series provides VC-MEMS triaxial measurements in a rugged hermetically sealed package. This high-performance triaxial variable capacitance (VC) accelerometer is offered in multiple ranges to cover your acceleration... | |
The Dytran model 3003B is a high performance triaxial IEPE accelerometer capable of operating at temperatures up to +347°F (+175°C) and was designed for down–hole drill head vibration monitoring. Sensors... | |
The Dytran model 3006A is a moisture resistant, high sensitivity single axis IEPE accelerometer with an overall weight of 12 grams. Featuring a stainless steel construction, 100 mV/g sensitivity, 10–32... | |
The Dytran model 3010M14 is a primary transfer standard accelerometer, and is designed to transfer standard vibration calibration data from standards organization such as NIST, to back–to–back calibration accelerometers such... | |
The Dytran model 3055C is a single axis piezoelectric charge mode accelerometer with wide bandwidth, designed to provide cost effective general purpose vibration monitoring in temperatures up to +375°F (+190°C). | |
The Dytran model 3055D2 is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 100 mV/g. Design of the model 3055D2 features a ceramic shear sensing element... | |
The Dytran model 3055D2T is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 100 mV/g and IEEE 1451.4 TEDS capabilities. Design of the model 3055D2T features... | |
The Dytran model 3055D3 is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 500 mV/g. Design of the model 3055D3 features a ceramic shear sensing element... | |
The Dytran model 3055D4 is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 20 mV/g. Design of the model 3055D4 features a ceramic shear sensing element... | |
The Dytran model 3055D4T is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 50 mV/g and IEEE 1451.4 TEDS capabilities. Design of the model 3055D4T features... | |
The Dytran model 3055D5 is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 20 mV/g. Design of the model 3055D5 features a ceramic shear sensing element... | |
The Dytran model 3055D5T is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 20 mV/g and IEEE 1451.4 TEDS capabilities. Design of the model 3055D5T features... | |
The Dytran model 3056C is a single axis piezoelectric charge mode accelerometer with wide bandwidth, designed to provide cost effective general purpose vibration monitoring in temperatures up to +375°F (+190°C). | |
The Dytran model 3056D1 is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 10 mV/g. Design of the model 3056D1 features a ceramic shear sensing element... | |
The Dytran model 3056D1T is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 10 mV/g and IEEE 1451.4 TEDS capabilities. Design of the model 3056D1T features... | |
The Dytran model 3056D2 is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 100 mV/g. Design of the model 3056D2 features a ceramic shear sensing element... | |
The Dytran model 3056D2T is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 10 mV/g and IEEE 1451.4 TEDS capabilities. Design of the model 3056D2T features... | |
The Dytran model 3056D3 is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 500 mV/g. Design of the model 3056D3 features a ceramic shear sensing element... | |
The Dytran model 3056D4 is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 20 mV/g. Design of the model 3056D4 features a ceramic shear sensing element... | |
The Dytran model 3056D4T is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 20 mV/g and IEEE 1451.4 TEDS capabilities. Design of the model 3056D4T features... | |
The Dytran model 3056D5T is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 50 mV/g and IEEE 1451.4 TEDS capabilities. Design of the model 3056D5T features... | |
The Dytran model 3056D6T is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 200 mV/g and IEEE 1451.4 TEDS capabilities. Design of the model 3056D6T features... | |
The Dytran model 3056D7T is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 1 mV/g and IEEE 1451.4 TEDS capabilities. Design of the model 3056D7T features... | |
The Dytran model 3056D8T is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 5 mV/g and IEEE 1451.4 TEDS capabilities. Design of the model 3056D8T features... | |
The Dytran model 3077A is an IEPE piezoelectric accelerometer, designed expressly for Rotor, Track and Balance (RTB) and other high frequency aircraft vibration monitoring applications. Offered with a sensitivity of... | |
The Dytran model 3085C is a single axis high temperature differential output accelerometer with 10 pC/g sensitivity, designed to measure surface vibration at temperatures up to +600°F (+316°C). This piezoelectric... | |
The Dytran model 3092C is a piezoelectric charge mode accelerometer capable of operating at temperatures up to +900°F (+482°C). For reliable performance under harsh conditions, units are hermetically sealed and... | |
The Dytran model 3115AH is a miniature, high temperature, IEPE accelerometer, with an overall weight of 2 grams. Offered with a 10 mV/g sensitivity and 500g shock limit, the model... | |
The Dytran model 3120B is a double ended IEPE reference (comparison) accelerometer, offering a convenient means of determining the sensitivity and frequency response characteristics of unknown acceleration, velocity and displacement... | |
The Dytran model 3123 is a double ended IEPE reference (comparison) accelerometer, offering a convenient means of determining the sensitivity and frequency response characteristics of unknown acceleration, velocity and displacement... | |
The Dytran model 3148E is a highly rugged IEPE accelerometer with a 100 mV/g sensitivity and low frequency vibration measurement capabilities down to 0.5 Hz. | |
The Dytran model 3184F is a highly rugged IEPE piezoelectric accelerometer with a built-in Faraday shield for electrostatic noise immunity, a sensitivity of 100 mV/g, and excellent low frequency response. | |
The Dytran model 3190A6 is an ATEX certified, industrial accelerometer for use in condition monitoring of cryogenic equipment. The sensor features a hermetically sealed stainless steel housing for use in... | |
The Dytran model 3197C is a high temperature charge mode accelerometer, designed to reliably operate in temperatures up to +500°F (+260°C). Featuring a sensitivity of 2.4 to 4.5 pC/g, and... | |
The Dytran model 3224C is an ultra miniature teardrop, high temperature charge mode accelerometer with integral electronics, designed to adhesively mount in spaces inaccessible to other types of accelerometers and... | |
The Dytran model 3255C is a single axis piezoelectric charge mode accelerometer with wide bandwidth, designed to provide cost effective general purpose vibration monitoring in temperatures up to +375°F (+190°C)... | |
The Dytran model 3293A is a lightweight IEPE triaxial accelerometer with a high sensitivity of 500 mV/g. Design of the model 3293A incorporates miniature ceramic shear mode sensing elements, mounted... | |
The Dytran model 3309A is a ring style high temperature piezoelectric charge mode accelerometer offering a high natural frequency and reliable operation in temperatures up to +482°F (+250°C). Incorporating a... | |
The Dytran model 3310C is a low profile piezoelectric charge mode accelerometer with a sensitivity of 1.0 to 1.3 pC/g designed to reliably operate in temperatures up to +500°F (+260°C). | |
The Dytran model 3315A is a single axis IEPE accelerometer designed for use in Health and Usage Monitoring Systems (HUMS) as well as Active Vibration Control (AVC) applications typically found... | |
The Dytran model 3335C takes high temperature vibration testing to a new level. The single axis charge mode accelerometer operates up to +1200°F (+649°C)––a breakthrough product in the sensor field. | |
The Dytran model 3344C is a high temperature piezoelectric accelerometer, designed to reliably operate in temperatures up to +500°F (+260°C) with charge mode capabilities. Featuring a unique single crystal charge... | |
The Dytran model 3403A is a miniature triaxial accelerometer that weighs just 4 grams and has a vertical height of 0.32 inches (8.0 millimeters). The distinguishing characteristic of model 3403A... | |
The Dytran model 3433A1 is a low power, triaxial IEPE accelerometer with a 5 mV/g sensitivity and an overall weight of 14 grams. Featuring a bias voltage from +1.5 to... | |
The Dytran model 3443C is a triaxial, charge mode vibration monitoring accelerometer, designed to reliably operate in temperatures up to +500°F (+260°C). Ideal for use in a variety of vibration... | |
The Dytran model 3533A is a ground isolated triaxial IEPE accelerometer with a 5 mV/g sensitivity, vertical height of 0.68–inches (17.1–millimeters) and an overall weight of 28 grams. Featuring ceramic... | |
The Dytran model 3543A is a case isolated triaxial IEPE accelerometer with a 100 mV/g sensitivity, vertical height of 0.60–inches (15.24–millimeters) and an overall weight of 15 grams. Featuring ceramic... | |
The Dytran model 3683C takes high temperature vibration testing to a new level. The triaxial charge mode accelerometer operates up to +1000°F (+538°C)--a breakthrough product in the sensor field. The... | |
The Dytran model 5310M1 is a high temperature vibration measurement system designed for use in Environmental Stress Screening (ESS) and Highly Accelerated Life Testing and Highly Accelerated Stress Screening (HALT/HASS). | |
The Dytran model 5334 is a high temperature hybrid vibration monitoring system, consisting of a charge mode accelerometer and in–line miniature differential charge amplifier operating from a constant current 2–wire... | |
The Dytran model 5335 is a high temperature hybrid vibration monitoring system, consisting of a paired differential charge mode accelerometer and in–line miniature differential charge amplifier, operating from a constant... | |
The Dytran model 5355 is an ultra high temperature vibration measurement system, designed to reliably operate in temperatures up to +1000°F (+538°C) Model 5355 is hybrid measurement system consisting of... | |
The Dytran model 7503D6 is a high precision triaxial variable capacitance (VC) accelerometer available with a 100g range. The accelerometer combines an integrated VC accelerometer chip with high drive, low... | |
The Dytran model 7508A2 is a high precision single axis variable capacitance (VC) accelerometer available with measurement ranges of 400g's. This high precision accelerometer combines an integrated VC accelerometer chip... | |
The Dytran series 3023 is a miniature triaxial IEPE accelerometer available in TEDS and high temperature variations. Sensitivities include 1mV/g, 5mV/g and 10mV/g. Series 3023 features an industry standard 4–pin... | |
The Dytran series 3027 is a double ended IEPE reference (comparison) accelerometer, offering a convenient means of determining the sensitivity and frequency response characteristics of unknown acceleration, velocity, and displacement... | |
The Dytran series 3030 is a miniature IEPE piezoelectric accelerometer, weighing just 7.2 grams. Available with a 10 mV/g sensitivity and 500g sensing range, the series 3030 features a rugged... | |
The Dytran series 3035 is a miniature IEPE accelerometer, available in sensitivities of 5 to 100 mV/g sensitivity, an overall height of just 0.33 inches (8.3 millimeters) and a total... | |
The Dytran series 3049 is a rugged general purpose miniature accelerometer available in charge mode and IEPE versions. Featuring a ceramic shear sensing element packaged in a light–weight titanium housing,... | |
The Dytran series 3049D is a rugged general purpose miniature accelerometer available in charge mode and IEPE versions. Featuring a ceramic shear sensing element packaged in a light–weight titanium housing,... | |
The Dytran series 3055 is a cost effective, single axis IEPE accelerometer offered with sensitivity from 10 to 500 mV/g . The series includes TEDS capabilities. Design of the series... | |
The Dytran series 3056 is a cost effective, single axis IEPE accelerometer available with TEDS capabilities. Available sensitivities range from 1mV/g to 500mV/g. Design of the 3056 series features a... | |
The Dytran series 3056 is a cost effective, single axis IEPE accelerometer offered in sensitivities from 10 to 500 mV/g . The series includes models with TEDS capabilities as well... | |
The Dytran series 3086 is a highly rugged IEPE accelerometer with a very high natural frequency available in multiple frequency ranges. This miniature size accelerometer is designed to measure severe... | |
The Dytran series 3093 is a case isolated triaxial IEPE accelerometer with a range of sensitivity from 5–100 mV/g sensitivity. The overall weight is 9.5–10 grams, and includes Transducer Electronic... | |
The Dytran series 3093 is a case isolated triaxial IEPE accelerometer with a range of sensitivity from 5–100 mV/g sensitivity. The overall weight is 9.5–15 grams, and includes Transducer Electronic... | |
The Dytran series 3097 is a lightweight miniature IEPE accelerometer, offered with a sensitivities ranging from 10–500 mV/g. The series includes models with TEDS capabilities. The accelerometer incorporates a ceramic... | |
The Dytran series 3100 is an IEPE accelerometer with ultra high sensitivity available in 1,000 mV/g | |
The Dytran series 3133 is an ultra miniature hermetically sealed IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of accelerometers. | |
The Dytran series 3143 is a miniature IEPE triaxial accelerometer is available with sensitivity ranges from 1–100 mV/g. The Dytran series 3143 features three ceramic shear mode sensing elements packaged... | |
The Dytran series 3143 is a miniature IEPE triaxial accelerometer is available with sensitivity ranges from 1-100 mV/g. The Dytran series 3143 features three ceramic shear mode sensing elements packaged... | |
The Dytran series 3143 is a miniature IEPE triaxial accelerometer is available with sensitivity ranges from 10–100 mV/g. The Dytran series 3143 features three ceramic shear mode sensing elements packaged... | |
The Dytran series 3145 is a miniature, low mass IEPE accelerometer weighing just 2.1 to 2.3 grams. | |
The Dytran series 3145 is a miniature, low mass IEPE accelerometer weighing just 2.1 to 2.3 grams. Available with a sensitivity range from 5–100 mV/g, the accelerometer incorporates a ceramic... | |
The Dytran series 3153 is an internally ground isolated, low noise, triaxial IEPE accelerometer with a range of sensitivity from 10–100 mV/g sensitivity. These small sensors weigh 35 grams, and... | |
The Dytran series 3166 is a low noise IEPE piezoelectric accelerometer, featuring a 1/4–28 thru hole mount and radial 2–pin MIL–C–5015 connector. | |
The Dytran series 3176 is a rugged, cost effective IEPE piezoelectric accelerometer offered in sensitivities of 10 mV/g and 100 mV/g with an excellent low frequency response of 0.3 Hz. | |
The Dytran series 3191 is an IEPE piezoelectric accelerometer with built–in Faraday shield for electrostatic noise immunity, excellent low frequency response of 0.08 Hz and the capability to resolve vibrations... | |
The Dytran series 3200 is a highly rugged IEPE accelerometer with a natural frequency greater than 90 kHz, designed to measure severe shocks and other extreme short duration events. High... | |
The Dytran series 3200 is a highly rugged IEPE accelerometer with a natural frequency greater than 90 kHz, designed to measure severe shocks and other extreme short duration events. | |
The Dytran series 3202 is a high sensitivity, ring style IEPE piezoelectric accelerometer with internal Faraday shield for electrostatic noise immunity, featuring a radial 2–pin MIL–C–5015 connector and 1/4–28 thru... | |
The Dytran series 3205 is a high performance IEPE accelerometer capable of operating at temperatures up to +347°F (+175°C) and was designed for down–hole drill head vibration monitoring and other... | |
The Dytran series 3211 a low profile IEPE accelerometer with a 10–100 mV/g sensitivity range, weighing just 10 grams. The series includes submersible models which feature a factory molded urethane... | |
The Dytran series 3211 a low profile IEPE accelerometer with a 10–100 mV/g sensitivity range. The series includes submersible models which feature a factory molded urethane boot and multiple integral... | |
The Dytran series 3214 is a cost effective single axis IEPE accelerometer available in TEDS and high temperature variations. Units feature a wide bandwidth, 10–32 radial connector and 10–32 stud... | |
The Dytran series 3214 is a cost effective single axis IEPE accelerometer available in TEDS variations. Units feature a wide bandwidth, 10–32 radial connector and 10–32 stud mounting capabilities. The... | |
The Dytran series 3215 is a low profile, lightweight, IEPE accelerometer with a 5–50mV/g sensitivity range. Models features a base isolated design to prevent noise and ground loops. The series... | |
The Dytran series 3220 is a low profile, high frequency ring shaped IEPE accelerometer offered with various sensitivities and an overall weight of just 2.7 grams. | |
The Dytran series 3224 is an ultra miniature teardrop IEPE accelerometer with integral electronics, designed to adhesively mount in spaces inaccessible to other types of accelerometers and an overall weight... | |
The Dytran series 3225 is a miniature IEPE accelerometer with sensitivities ranging from 1–100 mV/g, designed to adhesively mount in spaces typically inaccessible to other types of accelerometers. The series... | |
The Dytran series 3225 is a ultra miniature tear drop charge mode accelerometer with a sensitivity of 1.8 pC/g, designed to adhesively mount in spaces typically inaccessible to other types... | |
The Dytran series 3225F is a miniature IEPE accelerometer with sensitivities ranging from 1–100 mV/g, designed to adhesively mount in spaces typically inaccessible to other types of accelerometers. The series... | |
The Dytran series 3232 is a biaxial IEPE piezoelectric accelerometer, designed for use in Health and Usage Monitoring Systems (HUMS) as well as Active Vibration Control (AVC) applications typically found... | |
The Dytran series 3233 is an IEPE triaxial accelerometer with a sensitivity range from 1– 1,000 mV/g. The series includes models with Transducer Electronic Data Sheet (TEDS; per ) capabilities. | |
The Dytran series 3234 is a single axis IEPE accelerometer, with a unique cubic design and is available with 10– 500 mV/g sensitivity ranges. Series 3234 incorporates a ceramic shear... | |
The Dytran series 3235C is a high temperature differential output accelerometer, offering extreme stability over a wide operating temperature range. Offered with a range of sensitivities from 50–200 pC/g series... | |
The Dytran series 3235C is a high temperature differential output accelerometer, offering extreme stability over a wide operating temperature range. Offered with a range of sensitivities from 50-200 pC/g series... | |
The Dytran series 3263 is a low noise, miniature IEPE triaxial accelerometer featuring a single, transverse mounted, 4–pin electrical connection. This series is also available with built–in TEDS options (per... | |
The Dytran series 3263 is a low noise, miniature IEPE triaxial accelerometer featuring a single, transverse mounted, 4–pin electrical connection. This series is also available with built–in TEDS options. The... | |
The Dytran series 3263 is a low noise, miniature IEPE triaxial accelerometer featuring a single, transverse mounted, 4-pin electrical connection. This series is also available with built-in TEDS options (per... | |
The Dytran series 3273 is a miniature triaxial IEPE accelerometer with low end frequency response for excellent phase response at low frequencies and excellent signal–to–noise ratio. Also available with built–in... | |
The Dytran series 3274 is an ultra miniature high frequency IEPE accelerometer with TEDS capabilities. Units have an overall height of just 0.24–inches (6.1–millimeters), weigh just 2 grams, and are... | |
The Dytran series 3305 is a lightweight miniature IEPE accelerometer offered with a sensitivity of 10 mV/g, 100 mV/g and 500 mV/g. The accelerometer incorporates a ceramic shear sensing element... | |
The Dytran series 3313 is a miniature triaxial IEPE accelerometer with excellent linearity that is offered with high temperature capabilities.. Series 3313 features an industry standard 4–pin radial connector, a... | |
The Dytran series 3316 is an ultra high temperature piezoelectric accelerometer, designed to reliably operate in temperatures up to +1000°F (+538°C) with charge mode capabilities. Featuring a unique single crystal... | |
The Dytran series 3316 is an ultra high temperature piezoelectric accelerometer, designed to reliably operate in temperatures up to +1000°F (+538°C) with charge mode capabilities. Featuring a unique single crystal... | |
The Dytran series 3333 is a miniature IEPE triaxial accelerometer with a low end frequency response, for excellent phase response at low frequencies. Units are light weight, compact and offer... | |
The Dytran series 3343 is a miniature triaxial IEPE accelerometer that weighs just 2.4 grams and has a vertical height of 0.29 inches (7.2 millimeters). The distinguishing characteristic of the... | |
The Dytran series 3413 is a case isolated triaxial IEPE accelerometer with a sensitivity range from 5–50 mV/g sensitivity, vertical height of 0.59–inches (15.0–millimeters), an overall weight of 13 grams,... | |
The Dytran series 3420 is a low profile, electrically isolated, high-frequency ring-shaped IEPE accelerometer offered in various cable lengths and an overall weight of 5 grams (less cable). Units feature... | |
The Dytran series 3525A is amongst the world's first IEPE quartz accelerometers to operate at +392°F (+200°C) continuously. The accelerometer has a built in impedance converting amplifier (IEPE), eliminating the... | |
The Dytran series 3525A is amongst the world's first IEPE quartz accelerometers to operate at +392°F (+200°C) continuously. The accelerometer has a built-in impedance converting amplifier (IEPE), eliminating the need... | |
The Dytran series 3603 is a case isolated, mechanically and electrically filtered triaxial IEPE accelerometer with a range of sensitivity from1–10 mV/g sensitivity. This miniature sensor is packaged in a... | |
The Dytran series 3623 is a unique, IEPE, case isolated, IP68 rated (submersed up to 175 psi) triaxial accelerometer, weighing just 18 grams. This rugged accelerometer was designed for vibration... | |
The Dytran series 3713 is an IEPE triaxial accelerometer with a sensitivity range from 1- 10 mV/g. The series includes models with Transducer Electronic Data Sheet (TEDS; per ) capabilities. | |
The Dytran series 7500 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an... | |
The Dytran series 7506A is a high precision single axis variable capacitance (VC) accelerometer available with measurement ranges of 400g and 50g. This high precision accelerometer combines an integrated VC... | |
The Dytran series 7531 is a single axis DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered... | |
The Dytran series 7533 is a triaxial DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered with... | |
The Dytran series 7577 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an... | |
The Dytran series 7600 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop–in replacement for piezoresistive units in new or existing zero–to–medium frequency instrumentation... | |
The Dytran series 7600 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation... | |
The Dytran series 7603 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop–in replacement for piezoresistive units in new or existing zero–to–medium frequency... | |
The Dytran series 7604 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop–in replacement for piezoresistive units in new or existing zero–to–medium frequency instrumentation... | |
The Dytran series 7613 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop–in replacement for piezoresistive units in new or existing zero–to–medium frequency... | |
The Dytran series 7700 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop–in replacement for piezoresistive units in new or existing zero–to–medium frequency instrumentation... | |
This model incorporates a quartz shear sensing element packaged in a lightweight titanium housing. Unique design elements include an ultra–low profile that allows it to be mounted in tight spaces. |