The Dytran series 7533 is a triaxial DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered with an integral cable in various lengths ranging from 1ft– 50ft. Tailored for zero–to–medium frequency applications, the isolated Dytran series 7533 has a low end frequency response of 0 Hz and an upper frequency range of 1,600 Hz.
Available with ranges from 2g–200g, the 7533 series is mounted via two M2 screws (supplied) It is a low cost, wide supply voltage range DC accelerometer with low current consumption.
Features:
Applications:
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 7533A5 |
Product Name | DC Response Triaxial Accelerometer |
Measurement Axes | Biaxial |
Sensor Technology | MEMS |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |