The Dytran model 3543A is a case isolated triaxial IEPE accelerometer with a 100 mV/g sensitivity, vertical height of 0.60–inches (15.24–millimeters) and an overall weight of 15 grams.
Featuring ceramic shear sensing elements packaged in a lightweight titanium housing, design of the model 3543A incorporates a 4–pin radial connector and 10–32 stud mounting capabilities. Units are hermetically sealed for reliable operation in high humidity and dirty environments and case isolated to avoid EMI/ground loop interference.
Features:
Applications:
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 3543A |
Product Name | Triaxial Accelerometer |
Measurement Axes | Triaxial |
Sensor Technology | Piezoelectric |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | 10-32 Tapped Hole |