Dytran by HBK High Temperature Accelerometer 3235C2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Accelerometer - 3235C2 - Dytran by HBK
Chatsworth, CA, United States
High Temperature Accelerometer
3235C2
High Temperature Accelerometer 3235C2
The Dytran series 3235C is a high temperature differential output accelerometer, offering extreme stability over a wide operating temperature range. Offered with a range of sensitivities from 50–200 pC/g series 3235C is unique in that it offers high charge sensitivity while simultaneously offering a balanced differential output. Featuring a transverse mounted glass–to–metal sealed 2–pin radial connector and an industry standard tri–bolt mount, the Dytran series 3235C can reliably operate in temperatures up to +550°F (+287°C). Accelerometers are packaged in a stainless steel housing, hermetically sealed for reliable operation in high humidity and dirty environments, and case isolated to avoid EMI/ground loop interference.

The Dytran series 3235C is a high temperature differential output accelerometer, offering extreme stability over a wide operating temperature range. Offered with a range of sensitivities from 50–200 pC/g series 3235C is unique in that it offers high charge sensitivity while simultaneously offering a balanced differential output.

Featuring a transverse mounted glass–to–metal sealed 2–pin radial connector and an industry standard tri–bolt mount, the Dytran series 3235C can reliably operate in temperatures up to +550°F (+287°C). Accelerometers are packaged in a stainless steel housing, hermetically sealed for reliable operation in high humidity and dirty environments, and case isolated to avoid EMI/ground loop interference.

Supplier's Site Datasheet

Technical Specifications

  Dytran by HBK
Product Category Vibration Sensors
Product Number 3235C2
Product Name High Temperature Accelerometer
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Features Environmentally / Hermetically Sealed; High Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Shock Accelerometer - 3086A5T - Dytran by HBK
Specs
Device Type Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
View Details
General Purpose Accelerometer - 3055D2 - Dytran by HBK
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
View Details
Variable Capacitance Accelerometer - 7600B3 - Dytran by HBK
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
View Details
Triaxial Accelerometer - 3093B - Dytran by HBK
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
View Details