The Dytran series 3333 is a miniature IEPE triaxial accelerometer with a low end frequency response, for excellent phase response at low frequencies. Units are light weight, compact and offer excellent signal-to-noise ratio. This series is offered in a case isolated version and also has TEDS capabilities.
Available in various sensitivities, the Dytran series 3333 features ceramic shear sensing elements coupled with ultra low noise JFET electronics, packaged in a robust laser welded titanium housing. Units are hermetically sealed for reliable operation in high humidity and dirty environments. Units incorporate Transducer Electronic Data Sheet (TEDS; per ) capabilities for larger channel count applications.
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 3333A5T |
Product Name | Triaxial Accelerometer |
Measurement Axes | Triaxial |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Adhesive |