The Dytran series 3273 is a miniature triaxial IEPE accelerometer with low end frequency response for excellent phase response at low frequencies and excellent signal–to–noise ratio. Also available with built–in TEDS options (per ).
Dytran series 3273 is available in various sensitivities. It features ceramic sensing elements coupled with ultra low noise JFET electronics, packaged in a robust laser welded titanium housing with an industry standard 4–pin radial connector and numerous mounting capabilities. Units are hermetically sealed for reliable operation in high humidity and dirty environments.
Dytran by HBK | |
---|---|
Product Category | Vibration Sensors |
Product Number | 3273A2 |
Product Name | Triaxial Accelerometer |
Measurement Axes | Triaxial |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Adhesive |
Features | IEPE; Environmentally / Hermetically Sealed |