The Dytran series 3143 is a miniature IEPE triaxial accelerometer is available with sensitivity ranges from 10–100 mV/g. The Dytran series 3143 features three ceramic shear mode sensing elements packaged in a lightweight titanium housing
Dytran by HBK | |
---|---|
Product Category | Vibration Sensors |
Product Number | 3143D2 |
Product Name | Triaxial Accelerometer |
Measurement Axes | Triaxial |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | 6-32 Thru Hole |
Features | IEPE; Environmentally / Hermetically Sealed |