The Dytran series 3200 is a highly rugged IEPE accelerometer with a natural frequency greater than 90 kHz, designed to measure severe shocks and other extreme short duration events.
Dytran by HBK | |
---|---|
Product Category | Shock and Impact Sensors |
Product Number | 3200B |
Product Name | Shock Accelerometer |
Device Type | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |
Features | IEPE; Environmentally / Hermetically Sealed |
Sensor Technology | Piezoelectric |