The 3062A1 is a 200g, high frequency airborne accelerometer with a 3–pin Bayonet style connector. This "spark–plug" style accelerometer is used widely in HUMs systems to monitor vibration on helicopters and other air craft.
The Dytran series 3062 is an IEPE piezoelectric accelerometer expressly designed to cover most wide band frequency vibration measurement points of Rotor, Track and Balance (RTB); airframe; helicopter; and fixed wing aircraft. The industry has commonly referred to these sensors as "spark plug type", due to their similar appearance.
Available in various sensitivities the 3062 series features a hermetically sealed stainless steel construction for use in high humidity and dirty environments, as well as case isolation to avoid EMI/ground loop interference. Units feature an axial mounted military style 3–pin Bayonet connector, 1/4–28 mounting threads and lockwire holes.
Features:
Stainless steel
Hermetic
Case isolated
Spark–plug shaped accelerometer package
IEPE
Applications:
Wide–band frequency aircraft/airframe vibration measurements
Health and Usage
Monitoring Systems (HUMS)
Rotor, Track and Balance (RTB)
Transmission vibration measurements
Commercial and military helicopter vibration monitoring
The 3062A1 is a 200g, high frequency airborne accelerometer with a 3–pin Bayonet style connector. This "spark–plug" style accelerometer is used widely in HUMs systems to monitor vibration on helicopters and other air craft.
The Dytran series 3062 is an IEPE piezoelectric accelerometer expressly designed to cover most wide band frequency vibration measurement points of Rotor, Track and Balance (RTB); airframe; helicopter; and fixed wing aircraft. The industry has commonly referred to these sensors as "spark plug type", due to their similar appearance.
Available in various sensitivities the 3062 series features a hermetically sealed stainless steel construction for use in high humidity and dirty environments, as well as case isolation to avoid EMI/ground loop interference. Units feature an axial mounted military style 3–pin Bayonet connector, 1/4–28 mounting threads and lockwire holes.
Features:
- Stainless steel
- Hermetic
- Case isolated
- Spark–plug shaped accelerometer package
- IEPE
Applications:
- Wide–band frequency aircraft/airframe vibration measurements
- Health and Usage
- Monitoring Systems (HUMS)
- Rotor, Track and Balance (RTB)
- Transmission vibration measurements
- Commercial and military helicopter vibration monitoring