The Dytran series 3623 is a unique, IEPE, case isolated, IP68 rated (submersed up to 175 psi) triaxial accelerometer, weighing just 18 grams. This rugged accelerometer was designed for vibration monitoring in submersible applications. Its miniature size makes it easy to mount in spaces inaccessible to other types of accelerometers. TEDS models are available within the series.
Available with sensitivities ranging from 10–100 mV/g, design of the Dytran series 3623 incorporates the latest in piezoceramic planar shear technology coupled with 2–wire internal IEPE electronics. This lightweight sensor is packaged in a robust, titanium housing, with 10–32 mounting capabilities and a molded integral cable terminating to flying leads. Units are case isolated to avoid EMI/ground loop interference. Models are available with two types of integral cables: flexible (bend radius of 2 inches) and rugged (bend radius of 3 inches).
Features:
Titanium
Waterproof
Stud mounted
Case isolated
Triaxial
IEPE
TEDS options
Available with various cable lengths
Applications:
Submersible vehicles
Offshore wind turbines
Automotive road load
Outdoor Test Tracks
Shipboard installations
Boat engine systems
Levees and dams
General purpose triaxial vibration measurements of machines and structures in underwater environments
The Dytran series 3623 is a unique, IEPE, case isolated, IP68 rated (submersed up to 175 psi) triaxial accelerometer, weighing just 18 grams. This rugged accelerometer was designed for vibration monitoring in submersible applications. Its miniature size makes it easy to mount in spaces inaccessible to other types of accelerometers. TEDS models are available within the series.
Available with sensitivities ranging from 10–100 mV/g, design of the Dytran series 3623 incorporates the latest in piezoceramic planar shear technology coupled with 2–wire internal IEPE electronics. This lightweight sensor is packaged in a robust, titanium housing, with 10–32 mounting capabilities and a molded integral cable terminating to flying leads. Units are case isolated to avoid EMI/ground loop interference. Models are available with two types of integral cables: flexible (bend radius of 2 inches) and rugged (bend radius of 3 inches).
Features:
- Titanium
- Waterproof
- Stud mounted
- Case isolated
- Triaxial
- IEPE
- TEDS options
- Available with various cable lengths
Applications:
- Submersible vehicles
- Offshore wind turbines
- Automotive road load
- Outdoor Test Tracks
- Shipboard installations
- Boat engine systems
- Levees and dams
- General purpose triaxial vibration measurements of machines and structures in underwater environments