The Dytran series 3211 a low profile IEPE accelerometer with a 10–100 mV/g sensitivity range. The series includes submersible models which feature a factory molded urethane boot and multiple integral urethane cable lengths available, for reliable operation in water depths to 175 psi.
The series design incorporates a ceramic shear sensing element for high natural frequency and integral low noise JFET electronics, encased within a rugged, lightweight titanium housing. The sensor is base isolated to avoid EMI/ground loop interference and mounts via either a 0.17 hole mount or #8 or M4 mounting screws.
Units are hermetically sealed for reliable operation in high humidity and dirty environments. The submersible model features a miniature thru hole design which allows the sensor to be turned 360° prior to securing for ease of sensor installation.
Features:
Titanium
Hermetic
Case isolated
360° cable orientation on various models
Low noise JFET electronics
IEPE
Submersible models available
Applications:
Modal analysis
Vibration control
General purpose vibration monitoring
Underwater vibration measurements for some models
The Dytran series 3211 a low profile IEPE accelerometer with a 10–100 mV/g sensitivity range. The series includes submersible models which feature a factory molded urethane boot and multiple integral urethane cable lengths available, for reliable operation in water depths to 175 psi.
The series design incorporates a ceramic shear sensing element for high natural frequency and integral low noise JFET electronics, encased within a rugged, lightweight titanium housing. The sensor is base isolated to avoid EMI/ground loop interference and mounts via either a 0.17 hole mount or #8 or M4 mounting screws.
Units are hermetically sealed for reliable operation in high humidity and dirty environments. The submersible model features a miniature thru hole design which allows the sensor to be turned 360° prior to securing for ease of sensor installation.
Features:
- Titanium
- Hermetic
- Case isolated
- 360° cable orientation on various models
- Low noise JFET electronics
- IEPE
- Submersible models available
Applications:
- Modal analysis
- Vibration control
- General purpose vibration monitoring
- Underwater vibration measurements for some models