The Dytran model 3683C takes high temperature vibration testing to a new level. The triaxial charge mode accelerometer operates up to +1000°F (+538°C)--a breakthrough product in the sensor field. The model has 1-2 pC/g sensitivity with a 3,000 Hz upper frequency range (±3dB). The 3683C is case isolated and hermetically sealed. Its robust design and unique center through hole mount allow for 360° orientation
The 3683C's main applications are: testing gas and steam turbines for power generation in aircraft; nuclear power plant testing; exhaust and catalytic converter studies; rocket engine testing; automotive engine testing; and any other vibration measurement testing within high temperature environments.
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 3683C |
Product Name | High Temperature Triaxial Accelerometer |
Measurement Axes | Triaxial |