The Dytran series 3214 is a cost effective single axis IEPE accelerometer available in TEDS and high temperature variations. Units feature a wide bandwidth, 10–32 radial connector and 10–32 stud mounting capabilities.
Dytran by HBK | |
---|---|
Product Category | Vibration Sensors |
Product Number | 3214A3T |
Product Name | General Purpose Accelerometer with TEDS |
Measurement Axes | Single |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |
Features | IEPE; Environmentally / Hermetically Sealed; TEDS |