The Dytran series 7577 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements.
Tailored for zero–to–medium frequency applications. This module contains a MEMS capacitive sensing element, a custom integrated circuit amplifier, low noise electronics and differential output, with a 4–pin 1/4–28 radial connector and various mounting capabilities. Units are hermetically sealed for reliable operation in high humidity and dirty environments.
Features:
Hermetically sealed
Extended high frequency response
Ultra low noise
Differential output
High shock survival
Operates from +6 to +14 VDC
MEMS technology
DC response
Applications:
Airbag testing, Crash testing
Seismic monitoring, Tilt measurement
Flight testing, In–flight vibration testing, Flutter testing
Low frequency aircraft/airframe vibration measurements
Robotics
The Dytran series 7577 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements.
Tailored for zero–to–medium frequency applications. This module contains a MEMS capacitive sensing element, a custom integrated circuit amplifier, low noise electronics and differential output, with a 4–pin 1/4–28 radial connector and various mounting capabilities. Units are hermetically sealed for reliable operation in high humidity and dirty environments.
Features:
- Hermetically sealed
- Extended high frequency response
- Ultra low noise
- Differential output
- High shock survival
- Operates from +6 to +14 VDC
- MEMS technology
- DC response
Applications:
- Airbag testing, Crash testing
- Seismic monitoring, Tilt measurement
- Flight testing, In–flight vibration testing, Flutter testing
- Low frequency aircraft/airframe vibration measurements
- Robotics