Dytran by HBK Triaxial Accelerometer 3333A2T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial Accelerometer - 3333A2T - Dytran by HBK
Chatsworth, CA, United States
Triaxial Accelerometer
3333A2T
Triaxial Accelerometer 3333A2T
The 3333A2T triaxial accelerometer was designed for high sensitivity, ultra low noise, and small size. It adds TEDS support to a 50g sensitivity range and a small M4.5x0.35 4–pin connector. It has applications in modal analysis and general vibration measurements of small objects. When paired with a data acquisition system equipped with a TEDS reader this data can be automatically synced allowing for quick setup, especially in applications with many sensors. The Dytran series 3333 is a miniature IEPE triaxial accelerometer with a low end frequency response, for excellent phase response at low frequencies. Units are light weight, compact and offer excellent signal–to–noise ratio. This series is offered in a case isolated version and also has TEDS capabilities. Available in various sensitivities, the Dytran series 3333 features ceramic shear sensing elements coupled with ultra low noise JFET electronics, packaged in a robust laser welded titanium housing. Units are hermetically sealed for reliable operation in high humidity and dirty environments. Units incorporate Transducer Electronic Data Sheet (TEDS; per ) capabilities for larger channel count applications. Features: Titanium, Hermetic Miniature design Extended low frequency response Low noise JFET electronic Triaxial TEDS capabilities Case isolated version available Applications: Modal and structural analysis Noise, Vibration and Harshness (NVH) Squeak & Rattle Vibration control General purpose triaxial vibration measurements

The 3333A2T triaxial accelerometer was designed for high sensitivity, ultra low noise, and small size. It adds TEDS support to a 50g sensitivity range and a small M4.5x0.35 4–pin connector. It has applications in modal analysis and general vibration measurements of small objects. When paired with a data acquisition system equipped with a TEDS reader this data can be automatically synced allowing for quick setup, especially in applications with many sensors.

The Dytran series 3333 is a miniature IEPE triaxial accelerometer with a low end frequency response, for excellent phase response at low frequencies. Units are light weight, compact and offer excellent signal–to–noise ratio. This series is offered in a case isolated version and also has TEDS capabilities.

Available in various sensitivities, the Dytran series 3333 features ceramic shear sensing elements coupled with ultra low noise JFET electronics, packaged in a robust laser welded titanium housing. Units are hermetically sealed for reliable operation in high humidity and dirty environments. Units incorporate Transducer Electronic Data Sheet (TEDS; per ) capabilities for larger channel count applications.

Features:

  • Titanium, Hermetic
  • Miniature design
  • Extended low frequency response
  • Low noise JFET electronic
  • Triaxial
  • TEDS capabilities
  • Case isolated version available

Applications:

  • Modal and structural analysis
  • Noise, Vibration and Harshness (NVH)
  • Squeak & Rattle
  • Vibration control
  • General purpose triaxial vibration measurements
Supplier's Site Datasheet

Technical Specifications

  Dytran by HBK
Product Category Accelerometers
Product Number 3333A2T
Product Name Triaxial Accelerometer
Measurement Axes Triaxial
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Miniature Triaxial Accelerometer - 3133B7 - Dytran by HBK
Specs
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
View Details
High Temperature IEPE Accelerometer - 3055D14T - Dytran by HBK
Specs
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
View Details
High Temperature Accelerometer - 3344C - Dytran by HBK
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
View Details
Triaxial Accelerometer - 3093D3 - Dytran by HBK
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
View Details