The Dytran series 3263 is a low noise, miniature IEPE triaxial accelerometer featuring a single, transverse mounted, 4–pin electrical connection. This series is also available with built–in TEDS options (per ).
The 3263 series is available with a sensitivity of 10mV/g, 50mV/g or 100mV/g. Design of these sensors features ceramic shear sensing elements, coupled with low noise electronics and packaged in a light–weight titanium housing. The accelerometers offer a broad frequency response with an industry standard 4–pin connector and various mounting capabilities. Units are hermetically sealed for reliable operation in harsh and dirty environments.
Dytran by HBK | |
---|---|
Product Category | Vibration Sensors |
Product Number | 3263A3T |
Product Name | Triaxial Accelerometer with TEDS |
Measurement Axes | Triaxial |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |
Features | IEPE; Environmentally / Hermetically Sealed; TEDS |