The Dytran model 3056D4T is a cost effective, single axis IEPE accelerometer offered with a sensitivity of 20 mV/g and IEEE 1451.4 TEDS capabilities.
Design of the model 3056D4T features a ceramic shear sensing element packaged within a rugged titanium housing, and incorporates a 10-32 axial connector and 10-32 stud mounting capabilities. Model 3056D4T is base isolated to avoid EMI/ground loop interference and incorporates low noise JFET electronics. Units are also hermetically sealed for reliable performance in high humidity and dirty environments.
Dytran by HBK | |
---|---|
Product Category | Vibration Sensors |
Product Number | 3056D4T |
Product Name | General Purpose Accelerometer with TEDS |
Measurement Axes | Single |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt; Axial Connector |
Features | IEPE; Environmentally / Hermetically Sealed; Base Isolated |