The Dytran series 7500 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements.
Tailored for zero–to–medium frequency applications. This module contains a MEMS capacitive sensing element, a custom integrated circuit amplifier, low noise electronics and differential output, with a 4–pin 1/4–28 radial connector and various mounting capabilities. Units are hermetically sealed for reliable operation in high humidity and dirty environments.
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 7500A7 |
Product Name | Variable Capacitance Accelerometer |
Measurement Axes | Single |
Sensor Technology | Capacitance; MEMS |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |