The 3056D5 is a cost effective, low noise, general purpose, stud mounted 100g sensor with a 10–32 top connector. It was designed for general vibration testing, modal analysis, and shaker control. It is base isolated to avoid EMI/ground loop interference.
Features:
Applications:
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 3056D5 |
Product Name | General Purpose Accelerometer |
Measurement Axes | Single |
Sensor Technology | Piezoelectric |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |