The Dytran model 3443C is a triaxial, charge mode vibration monitoring accelerometer, designed to reliably operate in temperatures up to +500°F (+260°C).
Ideal for use in a variety of vibration monitoring applications including: engine vibration studies, exhaust system analysis, and industrial vibration monitoring. Dytran's model 3443C high temperature accelerometer is capable of operating under extreme temperatures, while at the same time providing the high levels of reliability, durability and accuracy that is offered with standard laboratory sensors. Weighing just 10 grams, the Dytran model 3443C features ceramic shear sensing elements mounted in a hermetically sealed, lightweight titanium housing. Units utilize (2) thru holes for mounting and (3) 10–32 radial connectors.
Features:
Applications:
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 3443C |
Product Name | High Temperature Accelerometer |
Measurement Axes | Triaxial |
Sensor Technology | Piezoelectric |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |